Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi MC74HCT138ADT
MC74HCT138ADT
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DECODER/DRIVER, HCT SERIES
Manufacturer:
onsemi
Datasheet:
MC74HCT138ADT Datasheet
History Price: $0.09000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC74HCT138ADT vs MC74VHCT138ADR2
Part No
MC74HCT138ADT
MC74VHCT138ADR2
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
onsemi
Series
74HCT
74VHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 3:8
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
4mA, 4mA
8mA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC