☰
MC74HCT138AF-ON
MC74HCT138AF-ON
Active
Description:  IC DECODER/DEMULTIPLEX 1 X 3:8
Manufacturer:  onsemi
History Price: $0.12000
In Stock: 47280
MC74HCT138AF-ON vs MC74ACT253DR2G
Manufacturer
Series
74HCT
74ACT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
4mA, 4μA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC