MC74VHCT132AMELG
MC74VHCT132AMELG
Obsolete
Description:  IC GATE NAND 4CH 2-INP SOEIAJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 4000
MC74VHCT132AMELG vs MC75453P
Manufacturer
Series
74VHCT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
OR Gate
Number of Circuits
4
2
Number of Inputs
2
2
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
68 mA
Current - Output High, Low
8mA, 8mA
100μA, 100mA
Input Logic Level - Low
0.5V ~ 0.6V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
9.7ns @ 5V, 50pF
17ns @ 5V, 15pF
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SOEIAJ-14
8-PDIP
Package / Case
14-SOIC (0.209", 5.30mm Width)
8-DIP (0.300", 7.62mm)