Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Motorola MC74VHCT138AM
MC74VHCT138AM
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER 1 X 3:8 16SOEIAJ
Manufacturer:
Motorola
Datasheet:
MC74VHCT138AM Datasheet
History Price: $0.15000
In Stock: 49840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHCT138AM vs MC74VHCT138AD
Part No
MC74VHCT138AM
MC74VHCT138AD
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Motorola
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
-
Circuit
1 x 3:8
-
Independent Circuits
1
-
Current - Output High, Low
8mA, 8mA
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.209", 5.30mm Width)
-
Supplier Device Package
16-SOEIAJ
-