MC74VHCT14AM
MC74VHCT14AM
Obsolete
Description:  IC INVERTER 6CH 1-INP SOEIAJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 2400
MC74VHCT14AM vs MC74VHCU04D
Manufacturer
Series
74VHCT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
8mA, 8mA
-
Input Logic Level - Low
0.5V ~ 0.6V
-
Input Logic Level - High
1.9V ~ 2.1V
-
Max Propagation Delay @ V, Max CL
9.6ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
SOEIAJ-14
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-