MC74VHCT86AD
MC74VHCT86AD
Active
Description:  XOR GATE, AHCT/VHCT SERIES
Manufacturer:  onsemi
History Price: $0.05000
In Stock: 15600
MC74VHCT86AD vs MC74VHCT14AMEL
Manufacturer
Series
-
74VHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
1
Features
-
Schmitt Trigger
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
8mA, 8mA
Input Logic Level - Low
-
0.5V ~ 0.6V
Input Logic Level - High
-
1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL
-
9.6ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOEIAJ-14
Package / Case
-
14-SOIC (0.209", 5.30mm Width)