MC74VHCT86ADTR2
MC74VHCT86ADTR2
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 14800
MC74VHCT86ADTR2 vs MC75454U
Manufacturer
Series
74VHCT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
XOR (Exclusive OR)
NOR Gate
Number of Circuits
4
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
79 mA
Current - Output High, Low
8mA, 8mA
100μA, 300mA
Input Logic Level - Low
0.53V ~ 0.8V
0.8V
Input Logic Level - High
1.2V ~ 2V
2V
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
25ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
8-CDIP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-CDIP (0.300", 7.62mm)