MC74VHCU04DTR2
MC74VHCU04DTR2
Obsolete
Description:  IC INVERTER 6CH 1-INP 14TSSOP
Manufacturer:  onsemi
History Price: $0.07000
In Stock: 28800
MC74VHCU04DTR2 vs MC75453P
Manufacturer
Series
74VHCU
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Inverter
OR Gate
Number of Circuits
6
2
Number of Inputs
1
2
Features
-
-
Voltage - Supply
2V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
68 mA
Current - Output High, Low
8mA, 8mA
100μA, 100mA
Input Logic Level - Low
0.3V
0.8V
Input Logic Level - High
1.7V
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
17ns @ 5V, 15pF
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
8-PDIP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)