Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MC74VHCU04M
MC74VHCU04M
Active
Logic - Gates and Inverters
Description:
INVERTER, AHC/VHC SERIES, 6-FUNC
Manufacturer:
onsemi
Datasheet:
MC74VHCU04M Datasheet
History Price: $0.05000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHCU04M vs MC75453P
Part No
MC74VHCU04M
MC75453P
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
Motorola
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
OR Gate
Number of Circuits
-
2
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
68 mA
Current - Output High, Low
-
100μA, 100mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
17ns @ 5V, 15pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
8-PDIP
Package / Case
-
8-DIP (0.300", 7.62mm)