MC75451P
MC75451P
Active
Description:  PERIPHERAL DRIVER, 2 DRIVER
Manufacturer:  Motorola
Datasheet:   MC75451P Datasheet
History Price: $0.42000
In Stock: 44400
MC75451P vs MC74VHCU04DTR2G
Manufacturer
Series
-
74VHCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
Inverter
Number of Circuits
2
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
2V ~ 5.5V
Current - Quiescent (Max)
65 mA
2 μA
Current - Output High, Low
100μA, 100mA
8mA, 8mA
Input Logic Level - Low
0.8V
0.3V
Input Logic Level - High
2V
1.7V
Max Propagation Delay @ V, Max CL
18ns @ 5V, 15pF
7ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-PDIP
14-TSSOP
Package / Case
8-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)