Packaging
Bulk
Tape & Reel (TR)
Logic Type
OR Gate
NAND Gate
Features
-
Schmitt Trigger
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Max)
68 mA
2 μA
Current - Output High, Low
100μA, 100mA
8mA, 8mA
Input Logic Level - Low
0.8V
0.5V ~ 0.6V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
17ns @ 5V, 15pF
9.7ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-PDIP
SOEIAJ-14
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)