MC75454U
MC75454U
Active
Description:  PERIPHERAL DRIVER, 2 DRIVER
Manufacturer:  Motorola
Datasheet:   MC75454U Datasheet
History Price: $1.66000
In Stock: 27200
MC75454U vs MC75453P
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
OR Gate
Number of Circuits
2
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
79 mA
68 mA
Current - Output High, Low
100μA, 300mA
100μA, 100mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
25ns @ 5V, 15pF
17ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-CDIP
8-PDIP
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)