Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi MC7805.2CT
MC7805.2CT
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR FIXED STNDRD REG
Manufacturer:
onsemi
Datasheet:
MC7805.2CT Datasheet
History Price: $0.06000
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC7805.2CT vs MC79M08CT
Part No
MC7805.2CT
MC79M08CT
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Configuration
-
Negative
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
-35V
Voltage - Output (Min/Fixed)
-
-8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.1V @ 500mA (Typ)
Current - Output
-
500mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
-
63dB (120Hz)
Control Features
-
-
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
0 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
TO-220-3
Supplier Device Package
-
TO-220