MC7805.2CT
MC7805.2CT
Active
Description:  IC REG LINEAR FIXED STNDRD REG
Manufacturer:  onsemi
Datasheet:   MC7805.2CT Datasheet
History Price: $0.06000
In Stock: 24800
MC7805.2CT vs MC79M15CDT
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Configuration
-
Negative
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
-35V
Voltage - Output (Min/Fixed)
-
-15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.1V @ 500mA (Typ)
Current - Output
-
500mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
-
60dB (120Hz)
Control Features
-
-
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
0 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
-
DPAK