☰
MC7805ECT
MC7805ECT
Obsolete
Description:  IC REG LINEAR 5V 1A TO220-3
Manufacturer:  onsemi
Datasheet:   MC7805ECT Datasheet
History Price: Obsolete
In Stock: 30880
MC7805ECT vs MC78L05ABPG
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
30V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
-
Current - Output
1A
100mA
Current - Quiescent (Iq)
8 mA
6 mA
Current - Supply (Max)
-
-
PSRR
73dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-220-3
TO-92 (TO-226)