☰
MC79L05ABDR2
MC79L05ABDR2
Obsolete
Description:  IC REG VOLT NEG 100MA 5V 8SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 35040
MC79L05ABDR2 vs MC79M15CT
Manufacturer
Series
-
-
Packaging
Cut Tape (CT)
Tube
Status
Obsolete
Obsolete
Output Configuration
-
Negative
Output Type
-
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-
-35V
Voltage - Output (Min/Fixed)
-
-15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.1V @ 500mA (Typ)
Current - Output
100mA
500mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
-
60dB (120Hz)
Control Features
-
-
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-3
Supplier Device Package
8-SOIC
TO-220