☰
MC79L05ABP
MC79L05ABP
Obsolete
Description:  IC REG LINEAR -5V 100MA TO92-3
Manufacturer:  onsemi
Datasheet:   MC79L05ABP Datasheet
History Price: Obsolete
In Stock: 21280
MC79L05ABP vs MC79M12CT
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-30V
-35V
Voltage - Output (Min/Fixed)
-5V
-12V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.7V @ 40mA (Typ)
1.1V @ 500mA (Typ)
Current - Output
100mA
500mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
49dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
TO-220-3
Supplier Device Package
TO-92 (TO-226)
TO-220