Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC908AB32CFUE
MC908AB32CFUE
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 64QFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC908AB32CFUE Datasheet
History Price: $31.06000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC908AB32CFUE vs MC9SDG128ECPVR2
Part No
MC908AB32CFUE
MC9SDG128ECPVR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Motorola
Series
HC08
-
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Core Processor
HC08
-
Core Size
8-Bit
-
Speed
8MHz
-
Connectivity
SCI, SPI
-
Peripherals
POR, PWM
-
Number of I/O
51
-
Program Memory Size
32KB (32K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
512 x 8
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
64-QFP
-
Supplier Device Package
64-QFP (14x14)
-