Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC908AP16ACFA
MC908AP16ACFA
Active
Embedded - Microcontrollers
Description:
8-BIT, FLASH, 68HC08 CPU, 8MHZ
Manufacturer:
Motorola
Datasheet:
MC908AP16ACFA Datasheet
History Price: $4.94000
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC908AP16ACFA vs MC9SDG128ECPVR2-FR
Part No
MC908AP16ACFA
MC9SDG128ECPVR2-FR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
HC08
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
M68HC08
HCS12
Core Size
8-Bit
16-Bit
Speed
8MHz
50MHz
Connectivity
I2C, SCI, SPI
CANbus, EBI/EMI, SPI
Peripherals
LED, LVD, POR, PWM
LVD, POR, PWM
Number of I/O
31
91
Program Memory Size
16KB (16K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
1K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.375V ~ 5.25V
Data Converters
A/D 8x10b SAR
A/D 16x10b
Oscillator Type
External, Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
112-LQFP
Supplier Device Package
48-LQFP (7x7)
112-LQFP (20x20)