MC925F
MC925F
Active
Description:  NOR GATE, DTL
Manufacturer:  Motorola
Datasheet:   MC925F Datasheet
History Price: $3.98000
In Stock: 22400
MC925F vs MC949F
Part No
Manufacturer
Series
MC900
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
-
Voltage - Supply
3V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
500μA, 11mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack