MC9328MX1CVM15
MC9328MX1CVM15
Obsolete
Description:  IC MPU I.MX1 150MHZ
Manufacturer:  Freescale Semiconductor
History Price: $25.13000
In Stock: 35600
MC9328MX1CVM15 vs MC9328MXLDVM20
Series
i.MX1
i.MXL
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
150MHz
200MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touch Panel
LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (1)
USB 1.x (1)
Voltage - I/O
1.8V, 3.0V
1.8V, 3.0V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-MAPBGA
256-LFBGA