Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC9328MX21VM
MC9328MX21VM
Active
Embedded - Microprocessors
Description:
IC MPU I.MX 266MHZ 289PBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9328MX21VM Datasheet
History Price: $35.24000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC9328MX21VM vs MC9328MX21VK
Part No
MC9328MX21VM
MC9328MX21VK
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
i.MX
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM926EJ-S
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
266MHz
-
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
Keypad, LCD
-
Ethernet
-
-
SATA
-
-
USB
USB 1.x (2)
-
Voltage - I/O
1.8V, 3V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
289-LFBGA
-