Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC9328MXLVM15
MC9328MXLVM15
Active
Embedded - Microprocessors
Description:
IC MPU I.MXL 150MHZ 256BGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9328MXLVM15 Datasheet
History Price: Active
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC9328MXLVM15 vs MC9328MXLDVM20
Part No
MC9328MXLVM15
MC9328MXLDVM20
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
i.MXL
i.MXL
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
150MHz
200MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
LCD
LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (1)
USB 1.x (1)
Voltage - I/O
1.8V, 3.0V
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-30 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-LFBGA
256-LFBGA