MC9328MXLVP20
MC9328MXLVP20
Obsolete
Description:  IC MPU I.MXL 200MHZ 225MAPBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 32000
MC9328MXLVP20 vs MC9328MXLDVM20
Series
i.MXL
i.MXL
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
200MHz
200MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
LCD
LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (1)
USB 1.x (1)
Voltage - I/O
1.8V, 3.0V
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-30 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
225-LFBGA
256-LFBGA