Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC949F
MC949F
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL/H/L SERIES, TTL
Manufacturer:
Motorola
Datasheet:
MC949F Datasheet
History Price: $3.57000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC949F vs MC944L
Part No
MC949F
MC944L
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC930
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
500μA, 11mA
-
Input Logic Level - Low
1.1V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
14-CDIP
Package / Case
14-CFlatpack
14-CDIP (0.300", 7.62mm)