MC9S08QE8CTGR
MC9S08QE8CTGR
Active
Description:  IC MCU 8BIT 8KB FLASH 16TSSOP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 17600
MC9S08QE8CTGR vs MC9SDG128EVPVR2
Series
S08
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
S08
CPU12
Core Size
8-Bit
16-Bit
Speed
20MHz
50MHz
Connectivity
I2C, LINbus, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LVD, PWM, WDT
PWM, WDT
Number of I/O
12
91
Program Memory Size
8KB (8K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
512 x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
2.35V ~ 5.25V
Data Converters
A/D 8x12b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
112-LQFP
Supplier Device Package
16-TSSOP
112-LQFP (20x20)