Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC9SDG128BCPVR2
MC9SDG128BCPVR2
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 16 BIT, FLASH,
Manufacturer:
Motorola
Datasheet:
MC9SDG128BCPVR2 Datasheet
History Price: $17.82000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC9SDG128BCPVR2 vs MC9SDG256BCFUR2
Part No
MC9SDG128BCPVR2
MC9SDG256BCFUR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
CPU12
CPU12
Core Size
16-Bit
16-Bit
Speed
50MHz
50MHz
Connectivity
CANbus, I2C, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
91
59
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
4K x 8
RAM Size
8K x 8
12K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
2.35V ~ 5.25V
Data Converters
A/D 16x10b
A/D 8x10b
Oscillator Type
External, Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LQFP
80-QFP
Supplier Device Package
112-LQFP (20x20)
80-QFP (14x14)