MC9SDG128ECPVR2
MC9SDG128ECPVR2
Active
Description:  128K FLASH HCS12 MCU
Manufacturer:  Motorola
History Price: $17.82000
In Stock: 2400
MC9SDG128ECPVR2 vs MC9SDJ128BCFUR2
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
CPU12
Core Size
-
16-Bit
Speed
-
50MHz
Connectivity
-
CANbus, I2C, SCI, SPI
Peripherals
-
PWM, WDT
Number of I/O
-
59
Program Memory Size
-
128KB (128K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
2K x 8
RAM Size
-
8K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 5.25V
Data Converters
-
A/D 8x10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
80-QFP
Supplier Device Package
-
80-QFP (14x14)