MC9SDG128EVPVR2
MC9SDG128EVPVR2
Active
Description:  IC MCU 16BIT 128KB FLASH 112LQFP
Manufacturer:  Freescale Semiconductor
History Price: $14.45000
In Stock: 35200
MC9SDG128EVPVR2 vs MC9SDG128ECPV
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
CPU12
-
Core Size
16-Bit
-
Speed
50MHz
-
Connectivity
CANbus, I2C, SCI, SPI
-
Peripherals
PWM, WDT
-
Number of I/O
91
-
Program Memory Size
128KB (128K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
2K x 8
-
RAM Size
8K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
-
Data Converters
A/D 16x10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
112-LQFP
-
Supplier Device Package
112-LQFP (20x20)
-