Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC9SDG256BCFUR2
MC9SDG256BCFUR2
Active
Embedded - Microcontrollers
Description:
16-BIT, FLASH, 25MHZ PQFP80
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9SDG256BCFUR2 Datasheet
History Price: $16.17000
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC9SDG256BCFUR2 vs MC9SDJ128BCFUR2
Part No
MC9SDG256BCFUR2
MC9SDJ128BCFUR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
CPU12
CPU12
Core Size
16-Bit
16-Bit
Speed
50MHz
50MHz
Connectivity
CANbus, I2C, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
59
59
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
4K x 8
2K x 8
RAM Size
12K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
2.35V ~ 5.25V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
80-QFP
Supplier Device Package
80-QFP (14x14)
80-QFP (14x14)