Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Kinetic Technologies MCDP2900A2T
MCDP2900A2T
Obsolete
Linear - Video Processing
Description:
IC VIDEO CONVERTER 64LFBGA
Manufacturer:
Kinetic Technologies
Datasheet:
MCDP2900A2T Datasheet
History Price: Obsolete
In Stock: 21520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCDP2900A2T vs MCDP2800BCT
Part No
MCDP2900A2T
MCDP2800BCT
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Converter
Interface
Applications
Video Display
Video Display
Standards
HDMI 2a
CEA-861-E, HDMI 1.4b, IEC 60958
Control Interface
GPIO, I2C, SPI
GPIO, I2C, SPI
Voltage - Supply
1.2V ~ 3.3V
1.14 V ~ 1.26 V, 3.14 V ~ 3.47 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LFBGA
64-LFBGA
Supplier Device Package
64-LFBGA (7x7)
64-LFBGA (7x7)