Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola MCF5102PV25B
MCF5102PV25B
Active
Embedded - Microprocessors
Description:
MCF5102PV25B
Manufacturer:
Motorola
Datasheet:
MCF5102PV25B Datasheet
History Price: $23.60000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5102PV25B vs MCF5206AB33A
Part No
MCF5102PV25B
MCF5206AB33A
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
Freescale Semiconductor
Series
-
MCF520x
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
Coldfire V2
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
33MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
5V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
160-BQFP