Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MCF51AC128CCFGER
MCF51AC128CCFGER
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 44LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MCF51AC128CCFGER Datasheet
History Price: $9.68587
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF51AC128CCFGER vs MCF5473VR200
Part No
MCF51AC128CCFGER
MCF5473VR200
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MCF51AC
MCF547x
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Core Processor
Coldfire V1
Coldfire V4E
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
200MHz
Connectivity
I2C, SCI, SPI
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
LVD, PWM, WDT
DMA, PWM, WDT
Number of I/O
36
99
Program Memory Size
128KB (128K x 8)
-
Program Memory Type
FLASH
ROMless
EEPROM Size
-
-
RAM Size
16K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
1.43V ~ 1.58V
Data Converters
A/D 9x12b
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
388-BBGA
Supplier Device Package
44-LQFP (10x10)
388-PBGA (27x27)