Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola MCF5202PU33B
MCF5202PU33B
Active
Embedded - Microprocessors
Description:
IC MPU 33MHZ 100TQFP
Manufacturer:
Motorola
Datasheet:
MCF5202PU33B Datasheet
History Price: $11.88000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5202PU33B vs MCF5233CVM100
Part No
MCF5202PU33B
MCF5233CVM100
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
Freescale Semiconductor
Series
-
MCF523x
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V2
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
32-Bit Single-Core
Speed
33MHz
100MHz
Co-Processors/DSP
-
CANbus, EBI/EMI, I2C, SPI, UART/USART
RAM Controllers
-
DMA, WDT
Graphics Acceleration
No
61
Display & Interface Controllers
-
-
Ethernet
-
ROMless
SATA
-
-
USB
-
64K x 8
Voltage - I/O
-
1.4V ~ 1.6V
Operating Temperature
-
-
Security Features
-
External
Package / Case
Surface Mount
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
100-QFP
Surface Mount