MCF5202PU33B
MCF5202PU33B
Active
Description:  IC MPU 33MHZ 100TQFP
Manufacturer:  Motorola
History Price: $11.88000
In Stock: 10000
MCF5202PU33B vs MCF5307AI90BB1
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V2
Coldfire V3
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
33MHz
90MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
Yes
Display & Interface Controllers
-
LCD
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
3.3V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
100-QFP
208-BFQFP