Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola MCF5206CFT16A
MCF5206CFT16A
Active
Embedded - Microprocessors
Description:
IC MPU MCF520X 16MHZ 160QFP
Manufacturer:
Motorola
Datasheet:
MCF5206CFT16A Datasheet
History Price: $18.50000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5206CFT16A vs MCF5206EFT40
Part No
MCF5206CFT16A
MCF5206EFT40
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
Motorola
Series
MCF520x
MCF520x
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
Coldfire V2
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
16MHz
40MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
160-BQFP
160-BQFP