Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCF5206EAB40
MCF5206EAB40
Obsolete
Embedded - Microprocessors
Description:
IC MPU MCF520X 40MHZ 160QFP
Manufacturer:
NXP Semiconductors
Datasheet:
MCF5206EAB40 Datasheet
History Price: Obsolete
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5206EAB40 vs MCF5102PV25B
Part No
MCF5206EAB40
MCF5102PV25B
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Motorola
Series
MCF520x
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
Coldfire V2
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
40MHz
-
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
160-BQFP
-