MCF5206EAB40
MCF5206EAB40
Obsolete
Description:  IC MPU MCF520X 40MHZ 160QFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 39600
MCF5206EAB40 vs MCF5202PU33B
Series
MCF520x
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
Coldfire V2
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
40MHz
33MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
160-BQFP
100-QFP