Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola MCF5206EFT40
MCF5206EFT40
Obsolete
Embedded - Microprocessors
Description:
IC MPU MCF520X 40MHZ 160QFP
Manufacturer:
Motorola
Datasheet:
MCF5206EFT40 Datasheet
History Price: Obsolete
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5206EFT40 vs MCF5307CFT90B
Part No
MCF5206EFT40
MCF5307CFT90B
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
Motorola
Series
MCF520x
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
Coldfire V2
Coldfire V3
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
40MHz
90MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
-
Yes
Display & Interface Controllers
-
LCD
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
160-BQFP
208-BFQFP