MCF5307AI90BB1
MCF5307AI90BB1
Active
Description:  IC MPU 90MHZ 208FQFP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 34000
MCF5307AI90BB1 vs MCF5206EAB54
Series
-
MCF520x
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V3
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
90MHz
54MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
Yes
-
Display & Interface Controllers
LCD
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
208-BFQFP
160-BQFP