Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MCF5307AI90BB1
MCF5307AI90BB1
Active
Embedded - Microprocessors
Description:
IC MPU 90MHZ 208FQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MCF5307AI90BB1 Datasheet
History Price: Active
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5307AI90BB1 vs MCF5206FT33A
Part No
MCF5307AI90BB1
MCF5206FT33A
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Motorola
Series
-
MCF520x
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V3
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
90MHz
33MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
Yes
-
Display & Interface Controllers
LCD
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
208-BFQFP
160-BQFP