MCF5307CFT90B
MCF5307CFT90B
Active
Description:  IC MPU 90MHZ 208FQFP
Manufacturer:  Motorola
History Price: $30.91000
In Stock: 400
MCF5307CFT90B vs MCF5475ZP266
Series
-
MCF547x
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V3
Coldfire V4E
Number of Cores/Bus Width
1 Core, 32-Bit
32-Bit Single-Core
Speed
90MHz
266MHz
Co-Processors/DSP
-
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
RAM Controllers
-
DMA, PWM, WDT
Graphics Acceleration
Yes
99
Display & Interface Controllers
LCD
-
Ethernet
-
ROMless
SATA
-
-
USB
-
32K x 8
Voltage - I/O
3.3V
1.43V ~ 1.58V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
External
Package / Case
Surface Mount
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
208-BFQFP
Surface Mount