Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCF54452VR266557
MCF54452VR266557
Active
Embedded - Microprocessors
Description:
MCF54452 - RISC Microprocessor,
Manufacturer:
NXP Semiconductors
Datasheet:
MCF54452VR266557 Datasheet
History Price: Active
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF54452VR266557 vs MCF5206EFT54
Part No
MCF54452VR266557
MCF5206EFT54
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Motorola
Series
-
MCF520x
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
Coldfire V2
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
54MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
3.3V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
160-BQFP