MCF5473VR200
MCF5473VR200
Obsolete
Description:  IC MCU 32BIT ROMLESS 388PBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 42800
MCF5473VR200 vs MCF5470ZP200
Series
MCF547x
MCF547x
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
Coldfire V4E
Coldfire V4E
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
200MHz
200MHz
Connectivity
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, PWM, WDT
DMA, PWM, WDT
Number of I/O
99
99
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.43V ~ 1.58V
1.43V ~ 1.58V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
388-BBGA
388-BBGA
Supplier Device Package
388-PBGA (27x27)
388-PBGA (27x27)