☰
MCIMX253DVM4
MCIMX253DVM4
Obsolete
Description:  IC MPU I.MX25 400MHZ 400LFBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 30720
MCIMX253DVM4 vs MCIMX287CVM4C
Series
i.MX25
i.MX28
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
454MHz
Co-Processors/DSP
-
Data; DCP
RAM Controllers
LPDDR, DDR, DDR2
LVDDR, LVDDR2, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad
Keypad, LCD, Touchscreen
Ethernet
10/100Mbps (1)
10/100Mbps (1)
SATA
-
-
USB
USB 2.0 + PHY (2)
USB 2.0 + PHY (2)
Voltage - I/O
2.0V, 2.5V, 2.7V, 3.0V, 3.3V
1.8V, 3.3V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
Boot Security, Cryptography, Hardware ID
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
400-LFBGA
289-LFBGA