☰
MCIMX287CVM4B
MCIMX287CVM4B
Active
Description:  IC MPU I.MX28 454MHZ 289MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $28.15000
In Stock: 1440
MCIMX287CVM4B vs MCIMX287CVM4C
Series
i.MX28
i.MX28
Packaging
Bulk or Tray
Tray
Status
Active
Active
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
454MHz
454MHz
Co-Processors/DSP
Data; DCP
Data; DCP
RAM Controllers
LVDDR, LVDDR2, DDR2
LVDDR, LVDDR2, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD, Touchscreen
Keypad, LCD, Touchscreen
Ethernet
10/100Mbps (1)
10/100Mbps (1)
SATA
-
-
USB
USB 2.0 + PHY (2)
USB 2.0 + PHY (2)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
Boot Security, Cryptography, Hardware ID
Boot Security, Cryptography, Hardware ID
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
289-LFBGA
289-LFBGA