☰
MCIMX6G2CVM05ABR
MCIMX6G2CVM05ABR
Active
Description:  IC MPU I.MX6G 528MHZ 289MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $13.96287
In Stock: 13600
MCIMX6G2CVM05ABR vs MCIMX287CVM4C
Series
i.MX6G
i.MX28
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A7
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
528MHz
454MHz
Co-Processors/DSP
Multimedia; NEON? SIMD
Data; DCP
RAM Controllers
DDR3, DDR3L, LPDDR2
LVDDR, LVDDR2, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, LVDS
Keypad, LCD, Touchscreen
Ethernet
10/100Mbps (2)
10/100Mbps (1)
SATA
-
-
USB
USB 2.0 + PHY (2)
USB 2.0 + PHY (2)
Voltage - I/O
1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Security Features
ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Boot Security, Cryptography, Hardware ID
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
289-LFBGA
289-LFBGA