Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCIMX6G3DVK05AB
MCIMX6G3DVK05AB
Active
Embedded - Microprocessors
Description:
I.MX 32-BIT MPU, ARM CORTEX-A7 C
Manufacturer:
NXP Semiconductors
Datasheet:
MCIMX6G3DVK05AB Datasheet
History Price: $15.20000
In Stock: 19120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCIMX6G3DVK05AB vs MCIMX287CVM4C
Part No
MCIMX6G3DVK05AB
MCIMX287CVM4C
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
i.MX28
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
ARM926EJ-S
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
454MHz
Co-Processors/DSP
-
Data; DCP
RAM Controllers
-
LVDDR, LVDDR2, DDR2
Graphics Acceleration
-
No
Display & Interface Controllers
-
Keypad, LCD, Touchscreen
Ethernet
-
10/100Mbps (1)
SATA
-
-
USB
-
USB 2.0 + PHY (2)
Voltage - I/O
-
1.8V, 3.3V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
Boot Security, Cryptography, Hardware ID
Package / Case
-
Surface Mount
Supplier Device Package
-
289-LFBGA