Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MCP1256T-E/MF
MCP1256T-E/MF
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARG PUMP 3.3V 10DFN
Manufacturer:
Microchip Technology
Datasheet:
MCP1256T-E/MF Datasheet
History Price: $1.59000
In Stock: 37440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP1256T-E/MF vs MCP1663T-E/MNY
Part No
MCP1256T-E/MF
MCP1663T-E/MNY
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Charge Pump
Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.8V
2.4V
Voltage - Input (Max)
3.6V
5.5V
Voltage - Output (Min/Fixed)
3.3V
2.4V
Voltage - Output (Max)
-
32V
Current - Output
100mA
375mA
Frequency - Switching
650kHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
8-TDFN (2x3)