☰
MCP1257-E/MF
MCP1257-E/MF
Active
Description:  IC REG CHARG PUMP 3.3V 10DFN
Manufacturer:  Microchip Technology
History Price: $2.08000
In Stock: 23680
MCP1257-E/MF vs MCP1663T-E/OT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Charge Pump
Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.8V
2.4V
Voltage - Input (Max)
3.6V
5.5V
Voltage - Output (Min/Fixed)
3.3V
2.4V
Voltage - Output (Max)
-
32V
Current - Output
100mA
375mA
Frequency - Switching
650kHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
10-DFN (3x3)
SOT-23-5